Banner Engineering Corp. Led On-Axis Light; Product Range Banner Engineering LEDRO100W

Description
LED ON-AXIS LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:630nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED ON-AXIS LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:630nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led On-Axis Light; Product Range Banner Engineering - 32M5975 - Newark, An Avnet Company
Chicago, IL, United States
Led On-Axis Light; Product Range Banner Engineering
32M5975
Led On-Axis Light; Product Range Banner Engineering 32M5975
LED ON-AXIS LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:630nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

LED ON-AXIS LIGHT; Product Range:-; LED Color:Red; Wavelength Typ:630nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32M5975
Product Name Led On-Axis Light; Product Range Banner Engineering
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
View Details