Banner Engineering Corp. Area Light, Visible Red; Product Range Banner Engineering LEDRA80X80W

Description
AREA LIGHT, VISIBLE RED; Product Range:-; LED Color:Red; Wavelength Typ:660nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
AREA LIGHT, VISIBLE RED; Product Range:-; LED Color:Red; Wavelength Typ:660nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Light, Visible Red; Product Range Banner Engineering - 21H0527 - Newark, An Avnet Company
Chicago, IL, United States
Area Light, Visible Red; Product Range Banner Engineering
21H0527
Area Light, Visible Red; Product Range Banner Engineering 21H0527
AREA LIGHT, VISIBLE RED; Product Range:-; LED Color:Red; Wavelength Typ:660nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

AREA LIGHT, VISIBLE RED; Product Range:-; LED Color:Red; Wavelength Typ:660nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21H0527
Product Name Area Light, Visible Red; Product Range Banner Engineering
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details