The Area Light, Visible Red (part number 78K8347) from Banner Engineering is designed for use with PresencePLUS Pro sensors. It features a solid-state LED matrix that can operate in continuous or strobed modes, selectable via sensor software. The light operates at a supply voltage of 24V DC, drawing a maximum current of 200 mA. Constructed from low-carbon steel with black zinc plating and an acrylic window, this area light is built for durability. It has a useful life of approximately 10,000 hours, with output degradation of less than 30% after this period. The operating temperature range is from 0° to +50° C, with a maximum relative humidity of 90% at 50°C (non-condensing). The product includes a PVC-jacketed 3-conductor cable for easy connection to the PresencePLUS Pro controller or an external power supply. Two mounting bracket options are available, allowing for flexible installation. Regular maintenance involves cleaning the light source to ensure optimal performance.
AREA LIGHT, VISIBLE RED; Product Range:-; LED Color:Red; Wavelength Typ:630nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 78K8347 |
| Product Name | Area Light, Visible Red; Product Range Banner Engineering |
| LED Type | Red; Red |