Banner Engineering Corp. Area Light, Infrared; Product Range Banner Engineering LEDIA80X80W

Description
AREA LIGHT, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
AREA LIGHT, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Light, Infrared; Product Range Banner Engineering - 21H0496 - Newark, An Avnet Company
Chicago, IL, United States
Area Light, Infrared; Product Range Banner Engineering
21H0496
Area Light, Infrared; Product Range Banner Engineering 21H0496
AREA LIGHT, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:-RoHS Compliant: Yes

AREA LIGHT, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21H0496
Product Name Area Light, Infrared; Product Range Banner Engineering
LED Type Infrared; Red; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details