Banner Engineering Corp. Spot Light; Product Range Banner Engineering LEDGSW

Description
SPOT LIGHT; Product Range:-; LED Color:Green; Wavelength Typ:530nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
SPOT LIGHT; Product Range:-; LED Color:Green; Wavelength Typ:530nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light; Product Range Banner Engineering - 78K8342 - Newark, An Avnet Company
Chicago, IL, United States
Spot Light; Product Range Banner Engineering
78K8342
Spot Light; Product Range Banner Engineering 78K8342
SPOT LIGHT; Product Range:-; LED Color:Green; Wavelength Typ:530nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

SPOT LIGHT; Product Range:-; LED Color:Green; Wavelength Typ:530nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circular; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78K8342
Product Name Spot Light; Product Range Banner Engineering
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers