Banner Engineering Corp. Area Light, Green; Product Range Banner Engineering LEDGA80X80W

Description
AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Light, Green; Product Range Banner Engineering - 57J5347 - Newark, An Avnet Company
Chicago, IL, United States
Area Light, Green; Product Range Banner Engineering
57J5347
Area Light, Green; Product Range Banner Engineering 57J5347
AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:525nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 57J5347
Product Name Area Light, Green; Product Range Banner Engineering
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA4040YSTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1423-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details