Banner Engineering Corp. Area Light, Green; Product Range Banner Engineering LEDGA62X62W

Description
AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square ; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square ; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Light, Green; Product Range Banner Engineering - 78K8340 - Newark, An Avnet Company
Chicago, IL, United States
Area Light, Green; Product Range Banner Engineering
78K8340
Area Light, Green; Product Range Banner Engineering 78K8340
AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square ; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

AREA LIGHT, GREEN; Product Range:-; LED Color:Green; Wavelength Typ:540nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78K8340
Product Name Area Light, Green; Product Range Banner Engineering
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-EL3K-VWL02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details