Banner Engineering Corp. Spot Light; Product Range Banner Engineering LEDBSW

Description
SPOT LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Description
SPOT LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spot Light; Product Range Banner Engineering - 78K8337 - Newark, An Avnet Company
Chicago, IL, United States
Spot Light; Product Range Banner Engineering
78K8337
Spot Light; Product Range Banner Engineering 78K8337
SPOT LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circul ar; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

SPOT LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:30V; Power Module Configuration:Circular; Operating Temperature Min:-40°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78K8337
Product Name Spot Light; Product Range Banner Engineering
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-325VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers