Banner Engineering Corp. Diffused On-Axis Light; Product Range Banner Engineering LEDBO100M

Description
DIFFUSED ON-AXIS LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIFFUSED ON-AXIS LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffused On-Axis Light; Product Range Banner Engineering - 48M6195 - Newark, An Avnet Company
Chicago, IL, United States
Diffused On-Axis Light; Product Range Banner Engineering
48M6195
Diffused On-Axis Light; Product Range Banner Engineering 48M6195
DIFFUSED ON-AXIS LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

DIFFUSED ON-AXIS LIGHT; Product Range:-; LED Color:Blue; Wavelength Typ:470nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:0°C; Operating Temperature Max:50°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 48M6195
Product Name Diffused On-Axis Light; Product Range Banner Engineering
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
LED Type Gray
Peak Wavelength 620 nm (6200 Å)
Forward Voltage 2.1 volts
View Details
2 suppliers