Banner Engineering Corp. Area Light, Blue; Product Range Banner Engineering LEDBA62X62W

Description
AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:475nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square ; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:475nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square ; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Light, Blue; Product Range Banner Engineering - 78K8335 - Newark, An Avnet Company
Chicago, IL, United States
Area Light, Blue; Product Range Banner Engineering
78K8335
Area Light, Blue; Product Range Banner Engineering 78K8335
AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:475nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square ; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

AREA LIGHT, BLUE; Product Range:-; LED Color:Blue; Wavelength Typ:475nm; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Square; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78K8335
Product Name Area Light, Blue; Product Range Banner Engineering
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Color Lighting - 516-2676-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details