Banner Engineering Corp. Laser Sensor, 1M, Current/npn/pnp, 30Vdc; Sensor Output Banner Engineering LE550IQ

Description
LASER SENSOR, 1M, CURRENT/NPN/PNP, 30VDC; Sensor Output:Current, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 1M, CURRENT/NPN/PNP, 30VDC; Sensor Output:Current, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 1M, Current/npn/pnp, 30Vdc; Sensor Output Banner Engineering - 42AH1484 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 1M, Current/npn/pnp, 30Vdc; Sensor Output Banner Engineering
42AH1484
Laser Sensor, 1M, Current/npn/pnp, 30Vdc; Sensor Output Banner Engineering 42AH1484
LASER SENSOR, 1M, CURRENT/NPN/PNP, 30VDC; Sensor Output:Current, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes

LASER SENSOR, 1M, CURRENT/NPN/PNP, 30VDC; Sensor Output:Current, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 42AH1484
Product Name Laser Sensor, 1M, Current/npn/pnp, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1324LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details