Banner Engineering Corp. Laser Sensor, 400Mm, Current/npn/pnp; Sensor Output Banner Engineering LE250IQ

Description
LASER SENSOR, 400MM, CURRENT/NPN/PNP; Sensor Output:Current, NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 400MM, CURRENT/NPN/PNP; Sensor Output:Current, NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 400Mm, Current/npn/pnp; Sensor Output Banner Engineering - 51AC7559 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 400Mm, Current/npn/pnp; Sensor Output Banner Engineering
51AC7559
Laser Sensor, 400Mm, Current/npn/pnp; Sensor Output Banner Engineering 51AC7559
LASER SENSOR, 400MM, CURRENT/NPN/PNP; Sensor Output:Current, NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes

LASER SENSOR, 400MM, CURRENT/NPN/PNP; Sensor Output:Current, NPN / PNP; Sensing Range Max:400mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51AC7559
Product Name Laser Sensor, 400Mm, Current/npn/pnp; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381279-A1230LK-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details