Banner Engineering Corp. Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering K80LGRAL1YNQ

Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet
Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering - 10R5327 - Newark, An Avnet Company
Chicago, IL, United States
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
10R5327
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering 10R5327
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:95dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R5327
Product Name Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
0.5W Diffused High Power LED Light Source - ASMT-MWH0-NEG00 - Broadcom Inc.
Specs
LED Package: 10mm x 8.50mm x 3.30mm
LED Type White
Viewing Angle 120 degrees
View Details