Banner Engineering Corp. Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering K80LGRA1YNQ

Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet
Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering - 10R5329 - Newark, An Avnet Company
Chicago, IL, United States
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
10R5329
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering 10R5329
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Continuous; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R5329
Product Name Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details