Banner Engineering Corp. K80F Series Ez-Light Banner Engineering K80FLRXXPQP

Description
K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Red ; 150 mm (6 in) PVC Pigtail
Description
K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Red ; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K80F Series Ez-Light Banner Engineering - 65W9387 - Newark, An Avnet Company
Chicago, IL, United States
K80F Series Ez-Light Banner Engineering
65W9387
K80F Series Ez-Light Banner Engineering 65W9387
K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Red ; 150 mm (6 in) PVC Pigtail

K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Red ; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W9387
Product Name K80F Series Ez-Light Banner Engineering
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3080EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers