Banner Engineering Corp. K80F Series Ez-Light Banner Engineering K80FLGRXPQP

Description
K80F Series EZ-LIGHT: 2-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red ; 150 mm (6 in) PVC Pigtail
Description
K80F Series EZ-LIGHT: 2-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red ; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K80F Series Ez-Light Banner Engineering - 65W9369 - Newark, An Avnet Company
Chicago, IL, United States
K80F Series Ez-Light Banner Engineering
65W9369
K80F Series Ez-Light Banner Engineering 65W9369
K80F Series EZ-LIGHT: 2-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red ; 150 mm (6 in) PVC Pigtail

K80F Series EZ-LIGHT: 2-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Green Red ; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W9369
Product Name K80F Series Ez-Light Banner Engineering
LED Type Red; Green; Green Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
OSLON® SSL 80 White LED - GW CS8PM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 80 degrees
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers