Banner Engineering Corp. K80F Series Ez-Light Banner Engineering K80FLBXXPQ

Description
K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue ; Euro-style Quick-Disconnect Connector
Description
K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue ; Euro-style Quick-Disconnect Connector

Suppliers

Company
Product
Description
Supplier Links
K80F Series Ez-Light Banner Engineering - 65W9365 - Newark, An Avnet Company
Chicago, IL, United States
K80F Series Ez-Light Banner Engineering
65W9365
K80F Series Ez-Light Banner Engineering 65W9365
K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue ; Euro-style Quick-Disconnect Connector

K80F Series EZ-LIGHT: 1-Color General Purpose Indicator; Voltage: 12-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue ; Euro-style Quick-Disconnect Connector

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W9365
Product Name K80F Series Ez-Light Banner Engineering
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
LED Color Lighting - 516-ASM6-SLD1-NST0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details