Banner Engineering Corp. Industrial Lighting - Pick to Light K50PTAMGRY3A

Description
TOUCH INDICATOR, 50MM, K50 PRO
Description
TOUCH INDICATOR, 50MM, K50 PRO
Datasheet
Datasheet Summary
Powered by GS/AI

The K50 Pro Touch Audible Button is a 50 mm programmable multicolor RGB indicator designed for industrial applications. It features a touch activation method with excellent immunity to false triggering from water, detergents, and oils. The device can be programmed using Banner's Pro Editor software, allowing customization of colors, flash patterns, and animations. It includes an integral audible output with 14 different tones and a maximum sound intensity of 97 dB. This product operates within a voltage range of 12 V DC to 30 V DC and has a maximum current draw of 135 mA at 12 V DC. It is rated IP67 and IP65 for environmental protection, making it suitable for harsh conditions. The K50 Pro can be actuated with bare hands or gloves, and its sensitivity is adjustable via the Pro Editor software. The device is constructed from durable materials and meets various vibration and shock standards, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The K50 Pro Touch Audible Button is a 50 mm programmable multicolor RGB indicator designed for industrial applications. It features a touch activation method with excellent immunity to false triggering from water, detergents, and oils. The device can be programmed using Banner's Pro Editor software, allowing customization of colors, flash patterns, and animations. It includes an integral audible output with 14 different tones and a maximum sound intensity of 97 dB. This product operates within a voltage range of 12 V DC to 30 V DC and has a maximum current draw of 135 mA at 12 V DC. It is rated IP67 and IP65 for environmental protection, making it suitable for harsh conditions. The K50 Pro can be actuated with bare hands or gloves, and its sensitivity is adjustable via the Pro Editor software. The device is constructed from durable materials and meets various vibration and shock standards, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Pick to Light - K50PTAMGRY3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Pick to Light
K50PTAMGRY3A
Industrial Lighting - Pick to Light K50PTAMGRY3A
TOUCH INDICATOR, 50MM, K50 PRO

TOUCH INDICATOR, 50MM, K50 PRO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number K50PTAMGRY3A
Product Name Industrial Lighting - Pick to Light
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details