Banner Engineering Corp. Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering K50LGRA2YPQ

Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Pulse; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA; Length:36.8mm RoHS Compliant: Yes
Datasheet
Description
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Pulse; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA; Length:36.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering - 96M3279 - Newark, An Avnet Company
Chicago, IL, United States
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
96M3279
Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering 96M3279
LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Pulse; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA; Length:36.8mm RoHS Compliant: Yes

LED, INDICATOR, AUDIBLE, 40mA, RED/YELLOW/GREEN; Supply Voltage VAC:-; Supply Voltage VDC:30V; Tones:Pulse; Sound Level SPL:75dB; IP / NEMA Rating:IP50; Product Range:-; Resonant Frequency:-; Current Consumption:40mA; Length:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96M3279
Product Name Led, Indicator, Audible, 40Ma, Red/yellow/green; Supply Voltage Vac Banner Engineering
LED Package: 36.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details