Banner Engineering Corp. Led, Outdoor, Indicator, 120Ma, Green; Module Lens Colour Banner Engineering K50LDXGXPQ

Description
LED, OUTDOOR, INDICATOR, 120mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes
Description
LED, OUTDOOR, INDICATOR, 120mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Outdoor, Indicator, 120Ma, Green; Module Lens Colour Banner Engineering - 10R5322 - Newark, An Avnet Company
Chicago, IL, United States
Led, Outdoor, Indicator, 120Ma, Green; Module Lens Colour Banner Engineering
10R5322
Led, Outdoor, Indicator, 120Ma, Green; Module Lens Colour Banner Engineering 10R5322
LED, OUTDOOR, INDICATOR, 120mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

LED, OUTDOOR, INDICATOR, 120mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Lens Diameter:50mm; Product Range:-; IP / NEMA Rating:IP67; Power Rating:-; External Height:49.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R5322
Product Name Led, Outdoor, Indicator, 120Ma, Green; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AVW1S - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 110 degrees
View Details