Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50FLGXYNQP

Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Yellow; 150 mm (6 in) PVC Pigtail
Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Yellow; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 31T3606 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
31T3606
K50 Series Ez-Light Banner Engineering 31T3606
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Yellow; 150 mm (6 in) PVC Pigtail

K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Yellow; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T3606
Product Name K50 Series Ez-Light Banner Engineering
LED Type Yellow; Green; Green Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
EXCELED™ series side view chip LED - SML-A12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details