Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50FLGRYNQP

Description
K50 Series EZ-LIGHT: 3-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red Yellow; 150 mm (6 in) PVC Pigtail
Description
K50 Series EZ-LIGHT: 3-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red Yellow; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 31T3590 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
31T3590
K50 Series Ez-Light Banner Engineering 31T3590
K50 Series EZ-LIGHT: 3-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red Yellow; 150 mm (6 in) PVC Pigtail

K50 Series EZ-LIGHT: 3-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: NPN; Colors: Green Red Yellow; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T3590
Product Name K50 Series Ez-Light Banner Engineering
LED Type Red; Yellow; Green; Green Red Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED White Lighting - ASMT-MW00-NHJ00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details