Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50FLGRYBWPQP8

Description
K50 Series EZ-LIGHT: 5-Color Multi-Function Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; Input: PNP; Colors: Green Red Yellow Blue White; 150 mm (6 in) PVC Pigtail
Description
K50 Series EZ-LIGHT: 5-Color Multi-Function Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; Input: PNP; Colors: Green Red Yellow Blue White; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 31T3581 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
31T3581
K50 Series Ez-Light Banner Engineering 31T3581
K50 Series EZ-LIGHT: 5-Color Multi-Function Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; Input: PNP; Colors: Green Red Yellow Blue White; 150 mm (6 in) PVC Pigtail

K50 Series EZ-LIGHT: 5-Color Multi-Function Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; Input: PNP; Colors: Green Red Yellow Blue White; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T3581
Product Name K50 Series Ez-Light Banner Engineering
LED Type Red; Yellow; Green; Blue; White; Green Red Yellow Blue White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details