Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50FLGRXPQPMA

Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack; Indicator;Voltage: 18-30 V dc; Envtl. Rating: IP67- ; IP69K; Input: PNP; Green Red; Euro 4-pin 6 in. (150 mm) PUR Pigtail QD Connector
Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack; Indicator;Voltage: 18-30 V dc; Envtl. Rating: IP67- ; IP69K; Input: PNP; Green Red; Euro 4-pin 6 in. (150 mm) PUR Pigtail QD Connector

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 94T4005 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
94T4005
K50 Series Ez-Light Banner Engineering 94T4005
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack; Indicator;Voltage: 18-30 V dc; Envtl. Rating: IP67- ; IP69K; Input: PNP; Green Red; Euro 4-pin 6 in. (150 mm) PUR Pigtail QD Connector

K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack; Indicator;Voltage: 18-30 V dc; Envtl. Rating: IP67- ; IP69K; Input: PNP; Green Red; Euro 4-pin 6 in. (150 mm) PUR Pigtail QD Connector

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T4005
Product Name K50 Series Ez-Light Banner Engineering
Forward Voltage 18 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details