Banner Engineering Corp. K50 Series Ez-Light Banner Engineering K50FLGRXPQP

Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Green Red; 150 mm (6 in) PVC Pigtail
Description
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Green Red; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
K50 Series Ez-Light Banner Engineering - 31T3576 - Newark, An Avnet Company
Chicago, IL, United States
K50 Series Ez-Light Banner Engineering
31T3576
K50 Series Ez-Light Banner Engineering 31T3576
K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Green Red; 150 mm (6 in) PVC Pigtail

K50 Series EZ-LIGHT: 2-Color General Purpose Flat Pack Indicator; Voltage: 18-30V dc; Environmental Rating: IP67; IP69K; Input: PNP; Colors: Green Red; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31T3576
Product Name K50 Series Ez-Light Banner Engineering
LED Type Red; Green; Green Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led, 1W, C-Wht, 80Lm; Product Range Broadcom - 36AJ8260 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details