Banner Engineering Corp. Sensor Interface Junction Blocks JB-4M12-M23-N24

Description
JUNCTION BLOCK, 4 PORT M12
Request a Quote Datasheet
Description
JUNCTION BLOCK, 4 PORT M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 2170-JB-4M12-M23-N24-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
2170-JB-4M12-M23-N24-ND
Sensor Interface Junction Blocks 2170-JB-4M12-M23-N24-ND
JUNCTION BLOCK, 4 PORT M12

JUNCTION BLOCK, 4 PORT M12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 2170-JB-4M12-M23-N24-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers