Banner Engineering Corp. Fiber Optic Cable ITA23SMSS

Description
FIBER OPTICS, PLASTIC FIBER, OPPOSED, LENGTH 2M, ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTICS, PLASTIC FIBER, OPPOSED, LENGTH 2M, ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 3128239 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
3128239
Fiber Optic Cable 3128239
FIBER OPTICS, PLASTIC FIBER, OPPOSED, LENGTH 2M, ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTICS, PLASTIC FIBER, OPPOSED, LENGTH 2M, ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 3128239
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fibre Optic Cable - 1861638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
View Details