Banner Engineering Corp. Fiber Optic Cable IT29P

Description
DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, 9 METER LENGTH, 3.2 MM DIAMETER, GLASS FIBER MATERIAL, DIFFUSE MODE, PLASTIC, THREADED END TIP, -40 TO 105 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, 9 METER LENGTH, 3.2 MM DIAMETER, GLASS FIBER MATERIAL, DIFFUSE MODE, PLASTIC, THREADED END TIP, -40 TO 105 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 21608123 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
21608123
Fiber Optic Cable 21608123
DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, 9 METER LENGTH, 3.2 MM DIAMETER, GLASS FIBER MATERIAL, DIFFUSE MODE, PLASTIC, THREADED END TIP, -40 TO 105 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIBER OPTIC CABLE, 9 METER LENGTH, 3.2 MM DIAMETER, GLASS FIBER MATERIAL, DIFFUSE MODE, PLASTIC, THREADED END TIP, -40 TO 105 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 21608123
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fibre Optic Cable - 2846869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details