Banner Engineering Corp. Fiber Optic Cable IT25S

Description
FIBER OPTIC SENSOR, FIBER, GLASS SERIES, 5FT/1.5M LENGTH, 17359. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC SENSOR, FIBER, GLASS SERIES, 5FT/1.5M LENGTH, 17359. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 9924 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
9924
Fiber Optic Cable 9924
FIBER OPTIC SENSOR, FIBER, GLASS SERIES, 5FT/1.5M LENGTH, 17359. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC SENSOR, FIBER, GLASS SERIES, 5FT/1.5M LENGTH, 17359. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 9924
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fibre Optic Cable - 5357301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details