LED LIGHT BAR, COOL WHITE, 570MM, 1600LM; Light Color:Cool White; Lumen Output:1600lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:570mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 26AK5093 |
| Product Name | Led Light Bar, Cool White, 570Mm, 1600Lm; Light Color Banner Engineering |
| LED Type | White |