Banner Engineering Corp. Led Light Bar, Cool White, 430Mm, 1200Lm; Light Color Banner Engineering HLS28XW430XMQ

Description
LED LIGHT BAR, COOL WHITE, 430MM, 1200LM; Light Color:Cool White; Lumen Output:1200lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:430mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 430MM, 1200LM; Light Color:Cool White; Lumen Output:1200lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:430mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 430Mm, 1200Lm; Light Color Banner Engineering - 26AK5092 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 430Mm, 1200Lm; Light Color Banner Engineering
26AK5092
Led Light Bar, Cool White, 430Mm, 1200Lm; Light Color Banner Engineering 26AK5092
LED LIGHT BAR, COOL WHITE, 430MM, 1200LM; Light Color:Cool White; Lumen Output:1200lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:430mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 430MM, 1200LM; Light Color:Cool White; Lumen Output:1200lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:430mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5092
Product Name Led Light Bar, Cool White, 430Mm, 1200Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers