Banner Engineering Corp. Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering HLS28XW285XQ

Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering - 26AK5091 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
26AK5091
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering 26AK5091
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5091
Product Name Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details