Banner Engineering Corp. Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering HLS28XW145XMQ

Description
LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering - 26AK5086 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering
26AK5086
Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering 26AK5086
LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5086
Product Name Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MY8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 572 to 590 nm (5720 to 5900 Å)
View Details
2 suppliers