Banner Engineering Corp. Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering HLS28XW145XM

Description
LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering - 26AK5085 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering
26AK5085
Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering 26AK5085
LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 145MM, 400LM; Light Color:Cool White; Lumen Output:400lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:145mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5085
Product Name Led Light Bar, Cool White, 145Mm, 400Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM ORG SMD LED GULL WING - AM2520SECK03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers