Banner Engineering Corp. Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering HLS28CW285XMQ

Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering - 26AK5080 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
26AK5080
Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering 26AK5080
LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 285MM, 800LM; Light Color:Cool White; Lumen Output:800lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:285mm; IP Rating:IP50; Product Range:HLS28 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26AK5080
Product Name Led Light Bar, Cool White, 285Mm, 800Lm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4080NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details