Banner Engineering Corp. Led Strip Light, Wht/yel/red, 652Mm, 24V; Light Color Banner Engineering HLS27DWYRXX3-570C24

Description
LED STRIP LIGHT, WHT/YEL/RED, 652MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, WHT/YEL/RED, 652MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Wht/yel/red, 652Mm, 24V; Light Color Banner Engineering - 70AH9261 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Wht/yel/red, 652Mm, 24V; Light Color Banner Engineering
70AH9261
Led Strip Light, Wht/yel/red, 652Mm, 24V; Light Color Banner Engineering 70AH9261
LED STRIP LIGHT, WHT/YEL/RED, 652MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, WHT/YEL/RED, 652MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9261
Product Name Led Strip Light, Wht/yel/red, 652Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
High Brightness SMT Round/Oval LED Lamps - ALMD-LG36-WZ002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 40 degrees
View Details
4 suppliers