Banner Engineering Corp. Led Strip Light, Wht/yel/red, 370Mm, 24V; Light Color Banner Engineering HLS27DWYRXX3-285C24

Description
LED STRIP LIGHT, WHT/YEL/RED, 370MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, WHT/YEL/RED, 370MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Wht/yel/red, 370Mm, 24V; Light Color Banner Engineering - 70AH9259 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Wht/yel/red, 370Mm, 24V; Light Color Banner Engineering
70AH9259
Led Strip Light, Wht/yel/red, 370Mm, 24V; Light Color Banner Engineering 70AH9259
LED STRIP LIGHT, WHT/YEL/RED, 370MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, WHT/YEL/RED, 370MM, 24V; Light Color:White, Yellow, Red; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9259
Product Name Led Strip Light, Wht/yel/red, 370Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Optoelectronics - LED Indication - Discrete - 1241733-SML-LXL1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 20 degrees
View Details
2 suppliers
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details