Banner Engineering Corp. Led Strip Light, Daylight Wht/yel; Light Color Banner Engineering HLS27DWY1130C

Description
LED STRIP LIGHT, DAYLIGHT WHT/YEL; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/YEL; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/yel; Light Color Banner Engineering - 70AH9267 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/yel; Light Color Banner Engineering
70AH9267
Led Strip Light, Daylight Wht/yel; Light Color Banner Engineering 70AH9267
LED STRIP LIGHT, DAYLIGHT WHT/YEL; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/YEL; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9267
Product Name Led Strip Light, Daylight Wht/yel; Light Color Banner Engineering
LED Type Yellow; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details