Banner Engineering Corp. Led Strip Light, Daylight Wht/yel, 652Mm; Light Color Banner Engineering HLS27DWY0570C

Description
LED STRIP LIGHT, DAYLIGHT WHT/YEL, 652MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/YEL, 652MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/yel, 652Mm; Light Color Banner Engineering - 70AH9266 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/yel, 652Mm; Light Color Banner Engineering
70AH9266
Led Strip Light, Daylight Wht/yel, 652Mm; Light Color Banner Engineering 70AH9266
LED STRIP LIGHT, DAYLIGHT WHT/YEL, 652MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/YEL, 652MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9266
Product Name Led Strip Light, Daylight Wht/yel, 652Mm; Light Color Banner Engineering
LED Type Yellow; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details