Banner Engineering Corp. Led Strip Light, Daylight Wht/yel, 370Mm; Light Color Banner Engineering HLS27DWY0285C

Description
LED STRIP LIGHT, DAYLIGHT WHT/YEL, 370MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/YEL, 370MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/yel, 370Mm; Light Color Banner Engineering - 70AH9265 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/yel, 370Mm; Light Color Banner Engineering
70AH9265
Led Strip Light, Daylight Wht/yel, 370Mm; Light Color Banner Engineering 70AH9265
LED STRIP LIGHT, DAYLIGHT WHT/YEL, 370MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/YEL, 370MM; Light Color:Daylight White, Yellow; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9265
Product Name Led Strip Light, Daylight Wht/yel, 370Mm; Light Color Banner Engineering
LED Type Yellow; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
LED White Lighting - 1416-L128-3590HA35000K1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details