Banner Engineering Corp. Led Strip Light, Warm Wht, 370Mm, 30Vdc; Light Color Banner Engineering HLS27DWW0285C W/30

Description
LED STRIP LIGHT, WARM WHT, 370MM, 30VDC; Light Color:Warm White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, WARM WHT, 370MM, 30VDC; Light Color:Warm White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Warm Wht, 370Mm, 30Vdc; Light Color Banner Engineering - 70AH9256 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Warm Wht, 370Mm, 30Vdc; Light Color Banner Engineering
70AH9256
Led Strip Light, Warm Wht, 370Mm, 30Vdc; Light Color Banner Engineering 70AH9256
LED STRIP LIGHT, WARM WHT, 370MM, 30VDC; Light Color:Warm White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, WARM WHT, 370MM, 30VDC; Light Color:Warm White; Lumen Output:850lm; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:370mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9256
Product Name Led Strip Light, Warm Wht, 370Mm, 30Vdc; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers