Banner Engineering Corp. Led Strip Light, Daylight Wht/red; Light Color Banner Engineering HLS27DWR1130C

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red; Light Color Banner Engineering - 80AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red; Light Color Banner Engineering
80AC9829
Led Strip Light, Daylight Wht/red; Light Color Banner Engineering 80AC9829
LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.216m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9829
Product Name Led Strip Light, Daylight Wht/red; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers