Banner Engineering Corp. Led Strip Light, Daylight Wht/red; Light Color Banner Engineering HLS27DWR0990C

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red; Light Color Banner Engineering - 80AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red; Light Color Banner Engineering
80AC9828
Led Strip Light, Daylight Wht/red; Light Color Banner Engineering 80AC9828
LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9828
Product Name Led Strip Light, Daylight Wht/red; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 12 degrees
View Details
LED White Lighting - 1416-L128-3080EB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers