Banner Engineering Corp. Led Strip Light, Daylight Wht/red, 794Mm; Light Color Banner Engineering HLS27DWR0710C

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 794MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 794MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red, 794Mm; Light Color Banner Engineering - 80AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red, 794Mm; Light Color Banner Engineering
80AC9826
Led Strip Light, Daylight Wht/red, 794Mm; Light Color Banner Engineering 80AC9826
LED STRIP LIGHT, DAYLIGHT WHT/RED, 794MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED, 794MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:794mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9826
Product Name Led Strip Light, Daylight Wht/red, 794Mm; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
View Details