Banner Engineering Corp. Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering HLS27DWR0570CW/30

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering - 80AC9839 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering
80AC9839
Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering 80AC9839
LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9839
Product Name Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers