Banner Engineering Corp. Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering HLS27DWR0570C

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering - 80AC9825 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering
80AC9825
Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering 80AC9825
LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED, 652MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:652mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9825
Product Name Led Strip Light, Daylight Wht/red, 652Mm; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMT-MW09-NMM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details