Banner Engineering Corp. Led Strip Light, Daylight Wht/red, 511Mm; Light Color Banner Engineering HLS27DWR0430C

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 511MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 511MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red, 511Mm; Light Color Banner Engineering - 80AC9824 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red, 511Mm; Light Color Banner Engineering
80AC9824
Led Strip Light, Daylight Wht/red, 511Mm; Light Color Banner Engineering 80AC9824
LED STRIP LIGHT, DAYLIGHT WHT/RED, 511MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED, 511MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9824
Product Name Led Strip Light, Daylight Wht/red, 511Mm; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2938-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
LED Addressable, Specialty - 67-SMD-LX5050RGB-DKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Green; Blue; Multi-Colored
View Details