Banner Engineering Corp. Led Strip Light, Daylight Wht/red, 229Mm; Light Color Banner Engineering HLS27DWR0145C

Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 229MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Description
LED STRIP LIGHT, DAYLIGHT WHT/RED, 229MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HLS27 Hazardous Location LED Strip Light is designed for use in harsh environments, featuring a robust aluminum housing and a shatterproof, UV-stabilized polycarbonate shell. It is rated for IP66 and IP67, ensuring water resistance and protection against dust. This model is available in a length of 229 mm and offers dual color options, specifically daylight white and red. The light can be dimmed using a wiring pinout for single color models or controlled via pulse width modulation (PWM) for models with PWM capability. It includes automatic temperature protection that dims the light above 50 °C to extend product life. The product is certified for hazardous locations, including ATEX/IECEx and cULus, making it suitable for various industrial applications. Mounting hardware is included, and it is essential to use the specified mounting brackets to maintain the hazardous location rating.

Datasheet Summary
Powered by GS/AI

The HLS27 Hazardous Location LED Strip Light is designed for use in harsh environments, featuring a robust aluminum housing and a shatterproof, UV-stabilized polycarbonate shell. It is rated for IP66 and IP67, ensuring water resistance and protection against dust. This model is available in a length of 229 mm and offers dual color options, specifically daylight white and red. The light can be dimmed using a wiring pinout for single color models or controlled via pulse width modulation (PWM) for models with PWM capability. It includes automatic temperature protection that dims the light above 50 °C to extend product life. The product is certified for hazardous locations, including ATEX/IECEx and cULus, making it suitable for various industrial applications. Mounting hardware is included, and it is essential to use the specified mounting brackets to maintain the hazardous location rating.

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Daylight Wht/red, 229Mm; Light Color Banner Engineering - 80AC9822 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Daylight Wht/red, 229Mm; Light Color Banner Engineering
80AC9822
Led Strip Light, Daylight Wht/red, 229Mm; Light Color Banner Engineering 80AC9822
LED STRIP LIGHT, DAYLIGHT WHT/RED, 229MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, DAYLIGHT WHT/RED, 229MM; Light Color:Daylight White, Red; Lumen Output:-; Power Rating:-; Supply Voltage:30VDC; Light Bar Length:229mm; IP Rating:IP66, IP67; Product Range:HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80AC9822
Product Name Led Strip Light, Daylight Wht/red, 229Mm; Light Color Banner Engineering
LED Type Red; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers