Banner Engineering Corp. Led Strip Light, Multicolor, 1.075M, 24V; Light Color Banner Engineering HLS27DWGRYB5-990C24

Description
LED STRIP LIGHT, MULTICOLOR, 1.075M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, MULTICOLOR, 1.075M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Multicolor, 1.075M, 24V; Light Color Banner Engineering - 70AH9254 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Multicolor, 1.075M, 24V; Light Color Banner Engineering
70AH9254
Led Strip Light, Multicolor, 1.075M, 24V; Light Color Banner Engineering 70AH9254
LED STRIP LIGHT, MULTICOLOR, 1.075M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, MULTICOLOR, 1.075M, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:1.075m; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9254
Product Name Led Strip Light, Multicolor, 1.075M, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12W8W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details