Banner Engineering Corp. Led Strip Light, Multicolor, 511Mm, 24V; Light Color Banner Engineering HLS27DWGRYB5-430C24

Description
LED STRIP LIGHT, MULTICOLOR, 511MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet
Description
LED STRIP LIGHT, MULTICOLOR, 511MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, Multicolor, 511Mm, 24V; Light Color Banner Engineering - 70AH9250 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, Multicolor, 511Mm, 24V; Light Color Banner Engineering
70AH9250
Led Strip Light, Multicolor, 511Mm, 24V; Light Color Banner Engineering 70AH9250
LED STRIP LIGHT, MULTICOLOR, 511MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

LED STRIP LIGHT, MULTICOLOR, 511MM, 24V; Light Color:White, Green, Red, Yellow, Blue; Lumen Output:-; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:511mm; IP Rating:IP66, IP67; Product Range:EZ-STATUS HLS27 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70AH9250
Product Name Led Strip Light, Multicolor, 511Mm, 24V; Light Color Banner Engineering
LED Type Red; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 60 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details